270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 460mOhm @ 100Hz 2000 Hrs @ 85°C
CAP ALUM 270UF 20% 450V SNAP Product overview: B43630D5277M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43630D5277M000 can be used for catalog matching and distributor lookup.
CAP ALUM 270UF 20% 450V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43630D5277M000-ND | 58-B43630D5277M000 | B43630D5277M000 |
| Product Name | Aluminum Electrolytic Capacitors | 270UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |