180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 2000 Hrs @ 85°C
CAP ALUM 180UF 20% 400V SNAP Product overview: B43630B9187M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43630B9187M000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B43630B9187M000-ND | 58-B43630B9187M000 |
| Product Name | Aluminum Electrolytic Capacitors | 180UF 400V Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |