EPCOS AG Aluminum Electrolytic Capacitors B43624B9187M007

Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43624B9187M007-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43624B9187M007-ND
Aluminum Electrolytic Capacitors 495-B43624B9187M007-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 8000 Hrs @ 85°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Cap, 180Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8086 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8086
Cap, 180Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8086
CAP, 180UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 180UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43624B9187M007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43624B9187M007
Capacitors - Aluminum Electrolytic Capacitors B43624B9187M007
CAP ALUM 180UF 20% 400V SNAP

CAP ALUM 180UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43624B9187M007-ND 92AH8086 B43624B9187M007
Product Name Aluminum Electrolytic Capacitors Cap, 180Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details