EPCOS AG Aluminum Electrolytic Capacitors B43624A9687M000

Description
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43624A9687M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43624A9687M000-ND
Aluminum Electrolytic Capacitors 495-B43624A9687M000-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 100Hz 8000 Hrs @ 85°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
680UF 400V Capacitor
58-B43624A9687M000
680UF 400V Capacitor 58-B43624A9687M000
CAP ALUM 680UF 20% 400V SNAP Product overview: B43624A9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A9687M000 can be used for catalog matching and distributor lookup.

CAP ALUM 680UF 20% 400V SNAP Product overview: B43624A9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A9687M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43624A9687M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43624A9687M000
Capacitors - Aluminum Electrolytic Capacitors B43624A9687M000
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site
Cap, 680Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8083
Cap, 680Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8083
CAP, 680UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 680UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B43624A9687M000-ND 58-B43624A9687M000 B43624A9687M000 92AH8083
Product Name Aluminum Electrolytic Capacitors 680UF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 680Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details