CAP ALUM 2200UF 20% 400V SCREW
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | B43584A0228M000 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Applications | General Purpose; General Purpose |
| Capacitance Type | Fixed |
| Features | Polarized |