EPCOS AG Capacitors - Aluminum Electrolytic Capacitors B43564C5338M000

Description
Win Source Part Number: 960175-B43564C5338M0 00 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43564 Package: Bulk Applications: General Purpose Height - Seated (Max): 4.201" (106.70mm) Standard Package: 32 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 1.248" (31.70mm) Impedance: 38 mOhms ESR (Equivalent Series Resistance): 48mOhm @ 100Hz Lifetime @ Temp.: 15000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -25°C ~ 85°C Dimension: 3.028" Dia (76.90mm) Alternative Parts (Cross-Reference): DCMC332M400CC5F; 550C352T500DF2B; MLP332M063EA0A; EKMH350VNN332MP25T; ESMH800VNN332MQ40T; LNR2E332MSE; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Other Names: B43564C5338M,B43564C 5338M-ND Ripple Current @ Low Frequency: 11.6 A @ 100 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 960175-B43564C5338M0 00 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43564 Package: Bulk Applications: General Purpose Height - Seated (Max): 4.201" (106.70mm) Standard Package: 32 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 1.248" (31.70mm) Impedance: 38 mOhms ESR (Equivalent Series Resistance): 48mOhm @ 100Hz Lifetime @ Temp.: 15000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -25°C ~ 85°C Dimension: 3.028" Dia (76.90mm) Alternative Parts (Cross-Reference): DCMC332M400CC5F; 550C352T500DF2B; MLP332M063EA0A; EKMH350VNN332MP25T; ESMH800VNN332MQ40T; LNR2E332MSE; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Other Names: B43564C5338M,B43564C 5338M-ND Ripple Current @ Low Frequency: 11.6 A @ 100 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 960175-B43564C5338M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
960175-B43564C5338M000
Capacitors - Aluminum Electrolytic Capacitors 960175-B43564C5338M000
Win Source Part Number: 960175-B43564C5338M0 00 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43564 Package: Bulk Applications: General Purpose Height - Seated (Max): 4.201" (106.70mm) Standard Package: 32 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 1.248" (31.70mm) Impedance: 38 mOhms ESR (Equivalent Series Resistance): 48mOhm @ 100Hz Lifetime @ Temp.: 15000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -25°C ~ 85°C Dimension: 3.028" Dia (76.90mm) Alternative Parts (Cross-Reference): DCMC332M400CC5F; 550C352T500DF2B; MLP332M063EA0A; EKMH350VNN332MP25T; ESMH800VNN332MQ40T; LNR2E332MSE; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Other Names: B43564C5338M,B43564C 5338M-ND Ripple Current @ Low Frequency: 11.6 A @ 100 Hz

Win Source Part Number: 960175-B43564C5338M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43564
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 4.201" (106.70mm)
Standard Package: 32
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 1.248" (31.70mm)
Impedance: 38 mOhms
ESR (Equivalent Series Resistance): 48mOhm @ 100Hz
Lifetime @ Temp.: 15000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 3.028" Dia (76.90mm)
Alternative Parts (Cross-Reference): DCMC332M400CC5F; 550C352T500DF2B; MLP332M063EA0A; EKMH350VNN332MP25T; ESMH800VNN332MQ40T; LNR2E332MSE;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: B43564C5338M,B43564C5338M-ND
Ripple Current @ Low Frequency: 11.6 A @ 100 Hz

Buy Now Datasheet
Singapore, Singapore
3300UF 450V Capacitor
58-B43564C5338M000
3300UF 450V Capacitor 58-B43564C5338M000
CAP ALUM 3300UF 20% 450V SCREW Product overview: B43564C5338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43564C5338M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 450V SCREW Product overview: B43564C5338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43564C5338M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43564C5338M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43564C5338M000
Capacitors - Aluminum Electrolytic Capacitors B43564C5338M000
CAP ALUM 3300UF 20% 450V SCREW

CAP ALUM 3300UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 960175-B43564C5338M000 58-B43564C5338M000 B43564C5338M000
Product Name Capacitors - Aluminum Electrolytic Capacitors 3300UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %)
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details