EPCOS AG Capacitors - Aluminum Electrolytic Capacitors B43564B9228M000

Description
Win Source Part Number: 1110540-B43564B9228M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43564 Package: Bulk Applications: General Purpose Height - Seated (Max): 3.177" (80.70mm) Standard Package: 30 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 1.122" (28.50mm) Impedance: 58 mOhms ESR (Equivalent Series Resistance): 72mOhm @ 100Hz Lifetime @ Temp.: 15000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -25°C ~ 85°C Dimension: 2.532" Dia (64.30mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Other Names: 495-3510,B43564B9228 M Product Status: Obsolete Ripple Current @ Low Frequency: 7.9 A @ 100 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1110540-B43564B9228M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43564 Package: Bulk Applications: General Purpose Height - Seated (Max): 3.177" (80.70mm) Standard Package: 30 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 1.122" (28.50mm) Impedance: 58 mOhms ESR (Equivalent Series Resistance): 72mOhm @ 100Hz Lifetime @ Temp.: 15000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -25°C ~ 85°C Dimension: 2.532" Dia (64.30mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Other Names: 495-3510,B43564B9228 M Product Status: Obsolete Ripple Current @ Low Frequency: 7.9 A @ 100 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1110540-B43564B9228M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1110540-B43564B9228M000
Capacitors - Aluminum Electrolytic Capacitors 1110540-B43564B9228M000
Win Source Part Number: 1110540-B43564B9228M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43564 Package: Bulk Applications: General Purpose Height - Seated (Max): 3.177" (80.70mm) Standard Package: 30 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 1.122" (28.50mm) Impedance: 58 mOhms ESR (Equivalent Series Resistance): 72mOhm @ 100Hz Lifetime @ Temp.: 15000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -25°C ~ 85°C Dimension: 2.532" Dia (64.30mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Other Names: 495-3510,B43564B9228 M Product Status: Obsolete Ripple Current @ Low Frequency: 7.9 A @ 100 Hz

Win Source Part Number: 1110540-B43564B9228M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43564
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.177" (80.70mm)
Standard Package: 30
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 1.122" (28.50mm)
Impedance: 58 mOhms
ESR (Equivalent Series Resistance): 72mOhm @ 100Hz
Lifetime @ Temp.: 15000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 2.532" Dia (64.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: 495-3510,B43564B9228M
Product Status: Obsolete
Ripple Current @ Low Frequency: 7.9 A @ 100 Hz

Buy Now Datasheet
Singapore, Singapore
2200UF 400V Capacitor
58-B43564B9228M000
2200UF 400V Capacitor 58-B43564B9228M000
CAP ALUM 2200UF 20% 400V SCREW Product overview: B43564B9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43564B9228M000 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 400V SCREW Product overview: B43564B9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43564B9228M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-3510-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3510-ND
Aluminum Electrolytic Capacitors 495-3510-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 72mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 72mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43564B9228M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43564B9228M000
Capacitors - Aluminum Electrolytic Capacitors B43564B9228M000
CAP ALUM 2200UF 20% 400V SCREW

CAP ALUM 2200UF 20% 400V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, B43564 Series, 2200 F, 20%, 400 V, 64.3 Mm, 0.048 Ohm Rohs Compliant Epcos - 63W3670 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, B43564 Series, 2200 F, 20%, 400 V, 64.3 Mm, 0.048 Ohm Rohs Compliant Epcos
63W3670
Electrolytic Capacitor, Screw, B43564 Series, 2200 F, 20%, 400 V, 64.3 Mm, 0.048 Ohm Rohs Compliant Epcos 63W3670
Electrolytic Capacitor, Screw, B43564 Series, 2200 F, 20%, 400 V, 64.3 mm, 0.048 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, B43564 Series, 2200 F, 20%, 400 V, 64.3 mm, 0.048 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1110540-B43564B9228M000 58-B43564B9228M000 495-3510-ND B43564B9228M000 63W3670
Product Name Capacitors - Aluminum Electrolytic Capacitors 2200UF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, B43564 Series, 2200 F, 20%, 400 V, 64.3 Mm, 0.048 Ohm Rohs Compliant Epcos
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details