560µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 3000 Hrs @ 105°C
CAP, ALU ELEC, 560UF, 400V, SNAP IN ROHS COMPLIANT: YES
CAP ALUM 560UF 20% 400V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43548B9567M060-ND | 25AJ0657 | B43548B9567M060 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 560Uf, 400V, Snap In Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |