EPCOS AG Aluminum Electrolytic Capacitors B43548B5337M080

Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 240mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 240mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43548B5337M080-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43548B5337M080-ND
Aluminum Electrolytic Capacitors 495-B43548B5337M080-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 240mOhm @ 100Hz 3000 Hrs @ 105°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 240mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 330Uf, 450V, Snap In Rohs Compliant Epcos - 25AJ0650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 450V, Snap In Rohs Compliant Epcos
25AJ0650
Cap, Alu Elec, 330Uf, 450V, Snap In Rohs Compliant Epcos 25AJ0650
CAP, ALU ELEC, 330UF, 450V, SNAP IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 330UF, 450V, SNAP IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43548B5337M080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43548B5337M080
Capacitors - Aluminum Electrolytic Capacitors B43548B5337M080
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43548B5337M080-ND 25AJ0650 B43548B5337M080
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 330Uf, 450V, Snap In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details