EPCOS AG Aluminum Electrolytic Capacitors B43548A6686M060

Description
68µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.02Ohm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.02Ohm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43548A6686M060-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43548A6686M060-ND
Aluminum Electrolytic Capacitors 495-B43548A6686M060-ND
68µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.02Ohm @ 100Hz 3000 Hrs @ 105°C

68µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.02Ohm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43548A6686M060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43548A6686M060
Capacitors - Aluminum Electrolytic Capacitors B43548A6686M060
CAP ALUM 68UF 20% 500V SNAP

CAP ALUM 68UF 20% 500V SNAP

Supplier's Site
Cap, Alu Elec, 68Uf, 500V, Snap In Rohs Compliant Epcos - 25AJ0641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 68Uf, 500V, Snap In Rohs Compliant Epcos
25AJ0641
Cap, Alu Elec, 68Uf, 500V, Snap In Rohs Compliant Epcos 25AJ0641
CAP, ALU ELEC, 68UF, 500V, SNAP IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 68UF, 500V, SNAP IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43548A6686M060-ND B43548A6686M060 25AJ0641
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 68Uf, 500V, Snap In Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details