PVC insulation
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 470UF 20% 250V SNAP Product overview: B43547E2477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547E2477M000 can be used for catalog matching and distributor lookup.
CAP, 470µF, 250V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:250V; Product Range:B43547 Series; Lifetime @ Temperature:8000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 250VDC 470uF 20% PVC STD 6.3mm Term
CAP ALUM 470UF 20% 250V SNAP
CAPACITOR, ELECTROLYTIC, 470 UF, 250 VDC, 25X40 MM, RADIAL, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43547E2477M000 | 495-B43547E2477M000-ND | 58-B43547E2477M000 | 16AC3134 | B43547E2477M000 | B43547E2477M000 | 108804744 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 470UF 250V Capacitor | Cap, 470Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized |