EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43547E2158M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43547E2158M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43547E2158M000
Aluminum Electrolytic Capacitors: Snap-in B43547E2158M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
1500UF 250V Capacitor
58-B43547E2158M000
1500UF 250V Capacitor 58-B43547E2158M000
CAP ALUM 1500UF 20% 250V SNAP Product overview: B43547E2158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547E2158M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1500UF 20% 250V SNAP Product overview: B43547E2158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547E2158M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43547E2158M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43547E2158M000-ND
Aluminum Electrolytic Capacitors B43547E2158M000-ND
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 3000 Hrs @ 105°C

1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1500Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos
16AC3132
Cap, 1500Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos 16AC3132
CAP, 1500µF, 250V, ALU ELEC, SNAP-IN; Capacitance:1500µF; Voltage Rating:250V; Product Range:B43547 Series; Lifetime @ Temperature:8000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 1500µF, 250V, ALU ELEC, SNAP-IN; Capacitance:1500µF; Voltage Rating:250V; Product Range:B43547 Series; Lifetime @ Temperature:8000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43547E2158M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43547E2158M000
Capacitors - Aluminum Electrolytic Capacitors B43547E2158M000
CAP ALUM 1500UF 20% 250V SNAP

CAP ALUM 1500UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43547E2158M000 58-B43547E2158M000 B43547E2158M000-ND 16AC3132 B43547E2158M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 1500UF 250V Capacitor Aluminum Electrolytic Capacitors Cap, 1500Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details