EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43547C9337M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43547C9337M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43547C9337M000
Aluminum Electrolytic Capacitors: Snap-in B43547C9337M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
330uF 400V 0.16 Ohm Capacitor
58-B43547C9337M000
330uF 400V 0.16 Ohm Capacitor 58-B43547C9337M000
Cap Aluminum Lytic 330uF 400V 20% (35 X 35mm) Snap-In 10mm 0.16 Ohm 2.13A 8000h 105°C Bulk Product overview: B43547C9337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 0.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 0.16 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547C9337M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 400V 20% (35 X 35mm) Snap-In 10mm 0.16 Ohm 2.13A 8000h 105°C Bulk Product overview: B43547C9337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 400V, 0.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 400V, 0.16 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547C9337M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43547C9337M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43547C9337M000
Capacitors - Aluminum Electrolytic Capacitors B43547C9337M000
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site
Cap, 330Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos
16AC3130
Cap, 330Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos 16AC3130
CAP, 330µF, 400V, ALU ELEC, SNAP-IN; Capacitance:330µF; Voltage Rating:400V; Product Range:B43547 Series; Lifetime @ Temperature:8000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 330µF, 400V, ALU ELEC, SNAP-IN; Capacitance:330µF; Voltage Rating:400V; Product Range:B43547 Series; Lifetime @ Temperature:8000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43547C9337M000 58-B43547C9337M000 B43547C9337M000 16AC3130
Product Name Aluminum Electrolytic Capacitors: Snap-in 330uF 400V 0.16 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 330Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers