TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B43547B9277M002

Description
PVC insulation
Datasheet
Description
PVC insulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43547B9277M002 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43547B9277M002
Aluminum Electrolytic Capacitors: Snap-in B43547B9277M002
PVC insulation

PVC insulation

Supplier's Site
Cap, Alu Elec, 270Uf, 400V, Snap-In Rohs Compliant Epcos - 25AJ0633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 270Uf, 400V, Snap-In Rohs Compliant Epcos
25AJ0633
Cap, Alu Elec, 270Uf, 400V, Snap-In Rohs Compliant Epcos 25AJ0633
CAP, ALU ELEC, 270UF, 400V, SNAP-IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 270UF, 400V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43547B9277M002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43547B9277M002
Capacitors - Aluminum Electrolytic Capacitors B43547B9277M002
CAP ALUM 270UF 20% 400V SNAP

CAP ALUM 270UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number B43547B9277M002 25AJ0633 B43547B9277M002
Product Name Aluminum Electrolytic Capacitors: Snap-in Cap, Alu Elec, 270Uf, 400V, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details