PVC insulation
CAP ALUM 680UF 20% 400V SNAP Product overview: B43547A9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547A9687M000 can be used for catalog matching and distributor lookup.
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 75mOhm @ 100Hz 8000 Hrs @ 105°C
CAP ALUM 680UF 20% 400V SNAP
Aluminum Electrolytic Capacitors - Snap In 400VDC 680uF 20% PVC STD 6.3mm Term
Electrolytic Capacitor, Snap-in, B43547 Series, 680 F, 20%, 400 V, 35 mm, 0.075 ohm RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43547A9687M000 | 58-B43547A9687M000 | 495-75839-ND | B43547A9687M000 | B43547A9687M000 | 87X4955 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 680UF 400V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Electrolytic Capacitor, Snap-In, B43547 Series, 680 F, 20%, 400 V, 35 Mm, 0.075 Ohm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |