PVC insulation
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 8000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 400V 20% (30 X 55mm) Snap-In 10mm 0.11 Ohm 2.71A 8000h 105°C Bulk Product overview: B43547A9477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V, 0.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, 0.11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547A9477M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Snap In 400VDC 470uF 20% PVC STD 6.3mm Term
Electrolytic Capacitor, Snap-in, B43547 Series, 470 F, 20%, 400 V, 30 mm, 0.11 ohm RoHS Compliant: Yes
CAP ALUM 470UF 20% 400V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43547A9477M000 | 495-75838-ND | 58-B43547A9477M000 | B43547A9477M000 | 87X4954 | B43547A9477M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 470uF 400V 0.11 Ohm Capacitor | Aluminum Electrolytic Capacitors - Snap In | Electrolytic Capacitor, Snap-In, B43547 Series, 470 F, 20%, 400 V, 30 Mm, 0.11 Ohm Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |