PVC insulation
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 520mOhm @ 100Hz 8000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 400V 20% (25 X 25mm) Snap-In 10mm 0.52 Ohm 0.82A 8000h 105°C Bulk Product overview: B43547A9107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 0.52 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 0.52 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547A9107M000 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, B43547 Series, 100 F, 20%, 400 V, 25 mm, 0.52 ohm RoHS Compliant: Yes
CAP ALUM 100UF 20% 400V SNAP
Aluminum Electrolytic Capacitors - Snap In 400VDC 100uF 20% PVC STD 6.3mm Term
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43547A9107M000 | 495-75836-ND | 58-B43547A9107M000 | 87X4952 | B43547A9107M000 | B43547A9107M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 100uF 400V 0.52 Ohm Capacitor | Electrolytic Capacitor, Snap-In, B43547 Series, 100 F, 20%, 400 V, 25 Mm, 0.52 Ohm Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |