TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B43547A5477M087

Description
PVC insulation with additional PET insulation cap on terminal side
Request a Quote Datasheet
Description
PVC insulation with additional PET insulation cap on terminal side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43547A5477M087 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43547A5477M087
Aluminum Electrolytic Capacitors: Snap-in B43547A5477M087
PVC insulation with additional PET insulation cap on terminal side

PVC insulation with additional PET insulation cap on terminal side

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B43547A5477M087-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43547A5477M087-ND
Aluminum Electrolytic Capacitors 495-B43547A5477M087-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 8000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43547A5477M087
Aluminum Electrolytic Capacitors - Snap In B43547A5477M087
Aluminum Electrolytic Capacitors - Snap In 450VDC 470uF 20% PVC+PET 4.5mm Terms

Aluminum Electrolytic Capacitors - Snap In 450VDC 470uF 20% PVC+PET 4.5mm Terms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43547A5477M087 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43547A5477M087
Capacitors - Aluminum Electrolytic Capacitors B43547A5477M087
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site
Cap, Alu Elec, 470Uf, 450V, Snap-In Rohs Compliant Epcos - 25AJ0629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 450V, Snap-In Rohs Compliant Epcos
25AJ0629
Cap, Alu Elec, 470Uf, 450V, Snap-In Rohs Compliant Epcos 25AJ0629
CAP, ALU ELEC, 470UF, 450V, SNAP-IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 470UF, 450V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43547A5477M087 495-B43547A5477M087-ND B43547A5477M087 B43547A5477M087 25AJ0629
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 470Uf, 450V, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details