PVC insulation
Cap Aluminum Lytic 330uF 450V 20% (30 X 50mm) Snap-In 10mm 0.23 Ohm 2.17A 8000h 105°C Bulk Product overview: B43547A5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 0.23 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 0.23 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547A5337M000 can be used for catalog matching and distributor lookup.
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 230mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 330UF 20% 450V SNAP
Electrolytic Capacitor, Snap-in, B43547 Series, 330 F, 20%, 450 V, 30 mm, 0.23 ohm RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43547A5337M000 | 58-B43547A5337M000 | B43547A5337M000-ND | B43547A5337M000 | 87X4949 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 330uF 450V 0.23 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B43547 Series, 330 F, 20%, 450 V, 30 Mm, 0.23 Ohm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |