PVC insulation
Cap Aluminum Lytic 470uF 400V 20% (35 X 40mm) Snap-In 10mm 0.13 Ohm 2.59A 5000h 105°C Bulk Product overview: B43545B9477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V, 0.13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, 0.13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545B9477M000 can be used for catalog matching and distributor lookup.
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 100Hz 2000 Hrs @ 105°C
ELECTROLYTIC CAPACITOR, SNAP-IN, B43545 SERIES, 470 F, 20%, 400 V, 35 MM, 0.13 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 400V SNAP
Aluminum Electrolytic Capacitors - Snap In 400VDC 470uF 20% PVC STD 6.3mm Term
Electrolytic Capacitor, Snap-in, B43545 Series, 470 F, 20%, 400 V, 35 mm, 0.13 ohm RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43545B9477M000 | 58-B43545B9477M000 | B43545B9477M000-ND | 104395076 | B43545B9477M000 | B43545B9477M000 | 41Y5399 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 470uF 400V 0.13 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Electrolytic Capacitor, Snap-In, B43545 Series, 470 F, 20%, 400 V, 35 Mm, 0.13 Ohm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 470 microF | 470 microF | 4.70E8 microF | 470 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |