PVC insulation
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 390UF 20% 400V SNAP Product overview: B43545B9397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545B9397M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Snap In 400VDC 390uF 20% PVC STD 6.3mm Term
ALUMINIUM ELECTROLYTIC CAPACITOR, 400 VDC, SNAP-IN, 390 UF, TOLERANCE: 20 %, 0.15 OHM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Electrolytic Capacitor, Snap-in, B43545 Series, 390 F, 20%, 400 V, 30 mm, 0.15 ohm RoHS Compliant: Yes
CAP ALUM 390UF 20% 400V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43545B9397M000 | 495-75833-ND | 58-B43545B9397M000 | B43545B9397M000 | 101118124 | 41Y5398 | B43545B9397M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 390UF 400V Capacitor | Aluminum Electrolytic Capacitors - Snap In | Capacitor | Electrolytic Capacitor, Snap-In, B43545 Series, 390 F, 20%, 400 V, 30 Mm, 0.15 Ohm Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized |