TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B43545B9227M007

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43545B9227M007 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43545B9227M007
Aluminum Electrolytic Capacitors: Snap-in B43545B9227M007
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B43545B9227M007-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43545B9227M007-ND
Aluminum Electrolytic Capacitors B43545B9227M007-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 5000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43545B9227M007
Aluminum Electrolytic Capacitors - Snap In B43545B9227M007
Aluminum Electrolytic Capacitors - Snap In 400VDC 220uF 20% PVC Short 4.5mm Term

Aluminum Electrolytic Capacitors - Snap In 400VDC 220uF 20% PVC Short 4.5mm Term

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43545B9227M007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43545B9227M007
Capacitors - Aluminum Electrolytic Capacitors B43545B9227M007
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site
Cap, Alu Elec, 220Uf, 400V, Snap-In Rohs Compliant Epcos - 25AJ0628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 400V, Snap-In Rohs Compliant Epcos
25AJ0628
Cap, Alu Elec, 220Uf, 400V, Snap-In Rohs Compliant Epcos 25AJ0628
CAP, ALU ELEC, 220UF, 400V, SNAP-IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 220UF, 400V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43545B9227M007 B43545B9227M007-ND B43545B9227M007 B43545B9227M007 25AJ0628
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 220Uf, 400V, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers