PVC insulation
CAP ALUM 390UF 20% 450V SNAP Product overview: B43545B5397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545B5397M000 can be used for catalog matching and distributor lookup.
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 230mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 390UF 20% 450V SNAP
Aluminum Electrolytic Capacitors - Snap In 450VDC 390uF 20% PVC STD 6.3mm Term
CAP, 390UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43545B5397M000 | 58-B43545B5397M000 | 495-75600-ND | B43545B5397M000 | B43545B5397M000 | 83AH9777 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 390UF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, 390Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |