PVC insulation
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 270uF 450V 20% (35 X 35mm) Snap-In 10mm 0.34 Ohm 1.85A 5000h 105°C Bulk Product overview: B43545B5277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 450V, 0.34 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 450V, 0.34 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545B5277M000 can be used for catalog matching and distributor lookup.
CAP ALUM 270UF 20% 450V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43545B5277M000 | B43545B5277M000-ND | 58-B43545B5277M000 | B43545B5277M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 270uF 450V 0.34 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |