EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43545B5227M000

Description
PVC insulation
Request a Quote
Description
PVC insulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos aluminum electrolytic capacitor, part number 16AC3126, features a capacitance of 220OºF and a voltage rating of 450V. It is designed for snap-in mounting, making it suitable for various applications including frequency converters, solar inverters, uninterruptible power supplies, and medical appliances. This capacitor is characterized by its outstanding ripple current capability and long useful life of over 5000 hours at 105°C. It has a capacitance tolerance of ±20% and is RoHS compliant. The construction includes a fully insulated aluminum case with snap-in solder pins for secure mounting on PC boards. The capacitor also meets safety standards, passing the needle flame test according to IEC 60695-11-5.

Datasheet Summary
Powered by GS/AI

The Epcos aluminum electrolytic capacitor, part number 16AC3126, features a capacitance of 220OºF and a voltage rating of 450V. It is designed for snap-in mounting, making it suitable for various applications including frequency converters, solar inverters, uninterruptible power supplies, and medical appliances. This capacitor is characterized by its outstanding ripple current capability and long useful life of over 5000 hours at 105°C. It has a capacitance tolerance of ±20% and is RoHS compliant. The construction includes a fully insulated aluminum case with snap-in solder pins for secure mounting on PC boards. The capacitor also meets safety standards, passing the needle flame test according to IEC 60695-11-5.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43545B5227M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43545B5227M000
Aluminum Electrolytic Capacitors: Snap-in B43545B5227M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
220UF 450V Capacitor
58-B43545B5227M000
220UF 450V Capacitor 58-B43545B5227M000
CAP ALUM 220UF 20% 450V SNAP Product overview: B43545B5227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545B5227M000 can be used for catalog matching and distributor lookup.

CAP ALUM 220UF 20% 450V SNAP Product overview: B43545B5227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545B5227M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43545B5227M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43545B5227M000-ND
Aluminum Electrolytic Capacitors B43545B5227M000-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 410mOhm @ 100Hz 2000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 410mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43545B5227M000
Aluminum Electrolytic Capacitors - Snap In B43545B5227M000
Aluminum Electrolytic Capacitors - Snap In 450VDC 220uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 450VDC 220uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Cap, 220Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos
16AC3126
Cap, 220Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos 16AC3126
CAP, 220µF, 450V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:450V; Product Range:B43545 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 220µF, 450V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:450V; Product Range:B43545 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43545B5227M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43545B5227M000
Capacitors - Aluminum Electrolytic Capacitors B43545B5227M000
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43545B5227M000 58-B43545B5227M000 B43545B5227M000-ND B43545B5227M000 16AC3126 B43545B5227M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 220UF 450V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Cap, 220Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details