EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43545A5337M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43545A5337M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43545A5337M000
Aluminum Electrolytic Capacitors: Snap-in B43545A5337M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B43545A5337M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43545A5337M000-ND
Aluminum Electrolytic Capacitors 495-B43545A5337M000-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 5000 Hrs @ 105°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330UF 450V Capacitor
58-B43545A5337M000
330UF 450V Capacitor 58-B43545A5337M000
CAP ALUM 330UF 20% 450V SNAP Product overview: B43545A5337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545A5337M000 can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 450V SNAP Product overview: B43545A5337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545A5337M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43545A5337M000
Aluminum Electrolytic Capacitors - Snap In B43545A5337M000
Aluminum Electrolytic Capacitors - Snap In 450VDC 330uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 450VDC 330uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43545A5337M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43545A5337M000
Capacitors - Aluminum Electrolytic Capacitors B43545A5337M000
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site
Cap, 330Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos
16AC3123
Cap, 330Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos 16AC3123
CAP, 330µF, 450V, ALU ELEC, SNAP-IN; Capacitance:330µF; Voltage Rating:450V; Product Range:B43545 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 330µF, 450V, ALU ELEC, SNAP-IN; Capacitance:330µF; Voltage Rating:450V; Product Range:B43545 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43545A5337M000 495-B43545A5337M000-ND 58-B43545A5337M000 B43545A5337M000 B43545A5337M000 16AC3123
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 330UF 450V Capacitor Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors Cap, 330Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details