EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43544E2228M002

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43544E2228M002 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43544E2228M002
Aluminum Electrolytic Capacitors: Snap-in B43544E2228M002
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B43544E2228M002-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43544E2228M002-ND
Aluminum Electrolytic Capacitors 495-B43544E2228M002-ND
2200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 34mOhm @ 100Hz 3000 Hrs @ 105°C

2200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 34mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 2200Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos
16AC3116
Cap, 2200Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos 16AC3116
CAP, 2200µF, 250V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:250V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 2200µF, 250V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:250V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544E2228M002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544E2228M002
Capacitors - Aluminum Electrolytic Capacitors B43544E2228M002
CAP ALUM 2200UF 20% 250V SNAP

CAP ALUM 2200UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43544E2228M002 495-B43544E2228M002-ND 16AC3116 B43544E2228M002
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Cap, 2200Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details