EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43544B6157M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43544B6157M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43544B6157M000
Aluminum Electrolytic Capacitors: Snap-in B43544B6157M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B43544B6157M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43544B6157M000-ND
Aluminum Electrolytic Capacitors B43544B6157M000-ND
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 550mOhm @ 100Hz 3000 Hrs @ 105°C

150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 550mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
150UF 500V Capacitor
58-B43544B6157M000
150UF 500V Capacitor 58-B43544B6157M000
CAP ALUM 150UF 20% 500V SNAP Product overview: B43544B6157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544B6157M000 can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 20% 500V SNAP Product overview: B43544B6157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544B6157M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544B6157M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544B6157M000
Capacitors - Aluminum Electrolytic Capacitors B43544B6157M000
CAP ALUM 150UF 20% 500V SNAP

CAP ALUM 150UF 20% 500V SNAP

Supplier's Site
Cap, 150Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos
16AC3113
Cap, 150Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos 16AC3113
CAP, 150µF, 500V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage Rating:500V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 150µF, 500V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage Rating:500V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43544B6157M000
Aluminum Electrolytic Capacitors - Snap In B43544B6157M000
Aluminum Electrolytic Capacitors - Snap In 500VDC 150uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 500VDC 150uF 20% PVC STD 6.3mm Term

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43544B6157M000 B43544B6157M000-ND 58-B43544B6157M000 B43544B6157M000 16AC3113 B43544B6157M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 150UF 500V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 150Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos Aluminum Electrolytic Capacitors - Snap In
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details