EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43544B2228M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43544B2228M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43544B2228M000
Aluminum Electrolytic Capacitors: Snap-in B43544B2228M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B43544B2228M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43544B2228M000-ND
Aluminum Electrolytic Capacitors 495-B43544B2228M000-ND
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 3000 Hrs @ 105°C

2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 2200Μf, 200V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 200V, Alu Elec, Snap-In; Capacitance Epcos
16AC3112
Cap, 2200Μf, 200V, Alu Elec, Snap-In; Capacitance Epcos 16AC3112
CAP, 2200µF, 200V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:200V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 2200µF, 200V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:200V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544B2228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43544B2228M000
Capacitors - Aluminum Electrolytic Capacitors B43544B2228M000
CAP ALUM 2200UF 20% 200V SNAP

CAP ALUM 2200UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43544B2228M000 495-B43544B2228M000-ND 16AC3112 B43544B2228M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Cap, 2200Μf, 200V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers