EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43544B2108M007

Description
PVC insulation
Datasheet
Description
PVC insulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43544B2108M007 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43544B2108M007
Aluminum Electrolytic Capacitors: Snap-in B43544B2108M007
PVC insulation

PVC insulation

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43544B2108M007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544B2108M007
Capacitors - Aluminum Electrolytic Capacitors B43544B2108M007
CAP ALUM 1000UF 20% 200V SNAP

CAP ALUM 1000UF 20% 200V SNAP

Supplier's Site
Cap, Alu Elec, 1000Uf, 200V, Snap In Rohs Compliant Epcos - 25AJ0620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 200V, Snap In Rohs Compliant Epcos
25AJ0620
Cap, Alu Elec, 1000Uf, 200V, Snap In Rohs Compliant Epcos 25AJ0620
CAP, ALU ELEC, 1000UF, 200V, SNAP IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 1000UF, 200V, SNAP IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number B43544B2108M007 B43544B2108M007 25AJ0620
Product Name Aluminum Electrolytic Capacitors: Snap-in Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 1000Uf, 200V, Snap In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details