EPCOS AG 680UF 400V Capacitor B43544A9687M000

Description
CAP ALUM 680UF 20% 400V SNAP Product overview: B43544A9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A9687M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 680UF 20% 400V SNAP Product overview: B43544A9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A9687M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680UF 400V Capacitor
58-B43544A9687M000
680UF 400V Capacitor 58-B43544A9687M000
CAP ALUM 680UF 20% 400V SNAP Product overview: B43544A9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A9687M000 can be used for catalog matching and distributor lookup.

CAP ALUM 680UF 20% 400V SNAP Product overview: B43544A9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A9687M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-75830-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-75830-ND
Aluminum Electrolytic Capacitors 495-75830-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 3000 Hrs @ 105°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43544 Series, 680 F, 20%, 400 V, 35 Mm, 0.09 Ohm Rohs Compliant Epcos - 87X4938 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43544 Series, 680 F, 20%, 400 V, 35 Mm, 0.09 Ohm Rohs Compliant Epcos
87X4938
Electrolytic Capacitor, Snap-In, B43544 Series, 680 F, 20%, 400 V, 35 Mm, 0.09 Ohm Rohs Compliant Epcos 87X4938
Electrolytic Capacitor, Snap-in, B43544 Series, 680 F, 20%, 400 V, 35 mm, 0.09 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43544 Series, 680 F, 20%, 400 V, 35 mm, 0.09 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544A9687M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544A9687M000
Capacitors - Aluminum Electrolytic Capacitors B43544A9687M000
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43544A9687M000 495-75830-ND 87X4938 B43544A9687M000
Product Name 680UF 400V Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43544 Series, 680 F, 20%, 400 V, 35 Mm, 0.09 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713240 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details