The Electrolytic Capacitor from the B43544 Series features a capacitance of 470 µF with a tolerance of ±20% and a rated voltage of 400 V. It has a low equivalent series resistance (ESR) of 0.13 ohms, making it suitable for applications requiring efficient power delivery. This capacitor is designed for high reliability and can operate within a temperature range of -40°C to +105°C. It is RoHS compliant and is optimized for applications such as frequency converters, solar inverters, uninterruptible power supplies, and medical appliances. The snap-in design allows for secure mounting on PC boards, and it is available with various terminal lengths to accommodate different installation needs. The capacitor also demonstrates outstanding ripple current capability, making it a robust choice for demanding electronic applications.
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 100Hz 3000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 400V 20% (30 X 45mm) Snap-In 10mm 0.13 Ohm 2.42A 3000h 105°C Cardboard Product overview: B43544A9477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V, 0.13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, 0.13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A9477M000 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, B43544 Series, 470 F, 20%, 400 V, 30 mm, 0.13 ohm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 400VDC 470uF 20% PVC STD 6.3mm Term
CAP ALUM 470UF 20% 400V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-75829-ND | 58-B43544A9477M000 | 87X4937 | B43544A9477M000 | B43544A9477M000 |
| Product Name | Aluminum Electrolytic Capacitors | 470uF 400V 0.13 Ohm Capacitor | Electrolytic Capacitor, Snap-In, B43544 Series, 470 F, 20%, 400 V, 30 Mm, 0.13 Ohm Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |