EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43544A7227M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43544A7227M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43544A7227M000
Aluminum Electrolytic Capacitors: Snap-in B43544A7227M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
220UF 550V Capacitor
58-B43544A7227M000
220UF 550V Capacitor 58-B43544A7227M000
CAP ALUM 220UF 20% 550V SNAP Product overview: B43544A7227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A7227M000 can be used for catalog matching and distributor lookup.

CAP ALUM 220UF 20% 550V SNAP Product overview: B43544A7227M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A7227M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos
16AC3109
Cap, 220Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos 16AC3109
CAP, 220µF, 550V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:550V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 220µF, 550V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:550V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43544A7227M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544A7227M000
Capacitors - Aluminum Electrolytic Capacitors B43544A7227M000
CAP ALUM 220UF 20% 550V SNAP

CAP ALUM 220UF 20% 550V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43544A7227M000 58-B43544A7227M000 16AC3109 B43544A7227M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 220UF 550V Capacitor Cap, 220Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details