EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43544A7187M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43544A7187M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43544A7187M000
Aluminum Electrolytic Capacitors: Snap-in B43544A7187M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B43544A7187M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43544A7187M000-ND
Aluminum Electrolytic Capacitors 495-B43544A7187M000-ND
180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 640mOhm @ 100Hz 3000 Hrs @ 105°C

180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 640mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
180uF 550V 0.64 Ohm Capacitor
58-B43544A7187M000
180uF 550V 0.64 Ohm Capacitor 58-B43544A7187M000
Cap Aluminum Lytic 180uF 550V 20% (30 X 50mm) Snap-In 10mm 0.64 Ohm 1.33A 3000h 105°C Bulk Product overview: B43544A7187M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 550V, 0.64 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 550V, 0.64 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A7187M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 180uF 550V 20% (30 X 50mm) Snap-In 10mm 0.64 Ohm 1.33A 3000h 105°C Bulk Product overview: B43544A7187M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 550V, 0.64 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 550V, 0.64 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A7187M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, B43544 Series, 180 F, 20%, 550 V, 30 Mm, 0.64 Ohm Rohs Compliant Epcos - 87X4935 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43544 Series, 180 F, 20%, 550 V, 30 Mm, 0.64 Ohm Rohs Compliant Epcos
87X4935
Electrolytic Capacitor, Snap-In, B43544 Series, 180 F, 20%, 550 V, 30 Mm, 0.64 Ohm Rohs Compliant Epcos 87X4935
Electrolytic Capacitor, Snap-in, B43544 Series, 180 F, 20%, 550 V, 30 mm, 0.64 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43544 Series, 180 F, 20%, 550 V, 30 mm, 0.64 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43544A7187M000
Aluminum Electrolytic Capacitors - Snap In B43544A7187M000
Aluminum Electrolytic Capacitors - Snap In 550VDC 180uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 550VDC 180uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544A7187M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544A7187M000
Capacitors - Aluminum Electrolytic Capacitors B43544A7187M000
CAP ALUM 180UF 20% 550V SNAP

CAP ALUM 180UF 20% 550V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43544A7187M000 495-B43544A7187M000-ND 58-B43544A7187M000 87X4935 B43544A7187M000 B43544A7187M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 180uF 550V 0.64 Ohm Capacitor Electrolytic Capacitor, Snap-In, B43544 Series, 180 F, 20%, 550 V, 30 Mm, 0.64 Ohm Rohs Compliant Epcos Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details