PVC insulation
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 3000 Hrs @ 105°C
Cap Aluminum Lytic 390uF 500V 20% (35 X 50mm) Snap-In 10mm 0.21 Ohm 2.21A 3000h 105°C Bulk Product overview: B43544A6397M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 500V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 500V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A6397M000 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, B43544 Series, 390 F, 20%, 500 V, 35 mm, 0.21 ohm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 500VDC 390uF 20% PVC STD 6.3mm Term
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 390UF 500V, 20%, 35X52 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 390UF 20% 500V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43544A6397M000 | 495-75653-ND | 58-B43544A6397M000 | 87X4933 | B43544A6397M000 | 108747170 | B43544A6397M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 390uF 500V 0.21 Ohm Capacitor | Electrolytic Capacitor, Snap-In, B43544 Series, 390 F, 20%, 500 V, 35 Mm, 0.21 Ohm Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Snap In | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized |