EPCOS AG Electrolytic Capacitor, Snap-In, B43543 Series, 820 F, 20%, 400 V, 35 Mm, 0.07 Ohm Rohs Compliant Epcos B43543A9827M000

Description
Electrolytic Capacitor, Snap-in, B43543 Series, 820 F, 20%, 400 V, 35 mm, 0.07 ohm RoHS Compliant: Yes
Description
Electrolytic Capacitor, Snap-in, B43543 Series, 820 F, 20%, 400 V, 35 mm, 0.07 ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Snap-In, B43543 Series, 820 F, 20%, 400 V, 35 Mm, 0.07 Ohm Rohs Compliant Epcos - 63W3657 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43543 Series, 820 F, 20%, 400 V, 35 Mm, 0.07 Ohm Rohs Compliant Epcos
63W3657
Electrolytic Capacitor, Snap-In, B43543 Series, 820 F, 20%, 400 V, 35 Mm, 0.07 Ohm Rohs Compliant Epcos 63W3657
Electrolytic Capacitor, Snap-in, B43543 Series, 820 F, 20%, 400 V, 35 mm, 0.07 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43543 Series, 820 F, 20%, 400 V, 35 mm, 0.07 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63W3657
Product Name Electrolytic Capacitor, Snap-In, B43543 Series, 820 F, 20%, 400 V, 35 Mm, 0.07 Ohm Rohs Compliant Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers