EPCOS AG 47uF 600V 2.47 Ohm Capacitor B43541B8476M000

Description
Cap Aluminum Lytic 47uF 600V 20% (25 X 25mm) Snap-In 10mm 2.47 Ohm 0.6A 5000h 85°C Medical Cardboard Product overview: B43541B8476M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 600V, 2.47 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 600V, 2.47 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541B8476M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 600V 20% (25 X 25mm) Snap-In 10mm 2.47 Ohm 0.6A 5000h 85°C Medical Cardboard Product overview: B43541B8476M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 600V, 2.47 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 600V, 2.47 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541B8476M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 600V 2.47 Ohm Capacitor
58-B43541B8476M000
47uF 600V 2.47 Ohm Capacitor 58-B43541B8476M000
Cap Aluminum Lytic 47uF 600V 20% (25 X 25mm) Snap-In 10mm 2.47 Ohm 0.6A 5000h 85°C Medical Cardboard Product overview: B43541B8476M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 600V, 2.47 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 600V, 2.47 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541B8476M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 600V 20% (25 X 25mm) Snap-In 10mm 2.47 Ohm 0.6A 5000h 85°C Medical Cardboard Product overview: B43541B8476M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 600V, 2.47 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 600V, 2.47 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541B8476M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-77464-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77464-ND
Aluminum Electrolytic Capacitors 495-77464-ND
47µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.47Ohm @ 100Hz 5000 Hrs @ 85°C

47µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.47Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Cap, 47Μf, 600V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 600V, Alu Elec, Snap-In; Capacitance Epcos
16AC3106
Cap, 47Μf, 600V, Alu Elec, Snap-In; Capacitance Epcos 16AC3106
CAP, 47µF, 600V, ALU ELEC, SNAP-IN; Capacitance:47µF; Voltage Rating:600V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm;RoHS Compliant: Yes

CAP, 47µF, 600V, ALU ELEC, SNAP-IN; Capacitance:47µF; Voltage Rating:600V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43541B8476M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43541B8476M000
Capacitors - Aluminum Electrolytic Capacitors B43541B8476M000
CAP ALUM 47UF 20% 600V SNAP

CAP ALUM 47UF 20% 600V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43541B8476M000
Aluminum Electrolytic Capacitors - Snap In B43541B8476M000
Aluminum Electrolytic Capacitors - Snap In 600VDC 47uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 600VDC 47uF 20% PVC STD 6.3mm Term

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43541B8476M000 495-77464-ND 16AC3106 B43541B8476M000 B43541B8476M000
Product Name 47uF 600V 2.47 Ohm Capacitor Aluminum Electrolytic Capacitors Cap, 47Μf, 600V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details