PVC insulation
100µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.32Ohm @ 100Hz 5000 Hrs @ 85°C
CAP ALUM 100UF 20% 550V SNAP Product overview: B43541B7107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541B7107M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Snap In 550VDC 100uF 20% PVC STD 6.3mm Term
CAP ALUM 100UF 20% 550V SNAP
CAP, ALU ELEC, 100UF, 550V, SNAP-IN ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43541B7107M000 | 495-77461-ND | 58-B43541B7107M000 | B43541B7107M000 | B43541B7107M000 | 25AJ0618 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 100UF 550V Capacitor | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 100Uf, 550V, Snap-In Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |