EPCOS AG 390UF 400V Capacitor B43541A9397M000

Description
CAP ALUM 390UF 20% 400V SNAP Product overview: B43541A9397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A9397M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 390UF 20% 400V SNAP Product overview: B43541A9397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A9397M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390UF 400V Capacitor
58-B43541A9397M000
390UF 400V Capacitor 58-B43541A9397M000
CAP ALUM 390UF 20% 400V SNAP Product overview: B43541A9397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A9397M000 can be used for catalog matching and distributor lookup.

CAP ALUM 390UF 20% 400V SNAP Product overview: B43541A9397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A9397M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-77458-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77458-ND
Aluminum Electrolytic Capacitors 495-77458-ND
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200mOhm @ 100Hz 8000 Hrs @ 85°C

390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43541A9397M000
Aluminum Electrolytic Capacitors - Snap In B43541A9397M000
Aluminum Electrolytic Capacitors - Snap In 400VDC 390uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 400VDC 390uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43541A9397M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43541A9397M000
Capacitors - Aluminum Electrolytic Capacitors B43541A9397M000
CAP ALUM 390UF 20% 400V SNAP

CAP ALUM 390UF 20% 400V SNAP

Supplier's Site
Cap, 390Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos
16AC3101
Cap, 390Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos 16AC3101
CAP, 390µF, 400V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:400V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 390µF, 400V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:400V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43541A9397M000 495-77458-ND B43541A9397M000 B43541A9397M000 16AC3101
Product Name 390UF 400V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors Cap, 390Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers