EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43541A7397M000

Description
PVC insulation
Request a Quote
Description
PVC insulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPCOS B43541 series aluminum electrolytic capacitor has a capacitance of 390OºF and a voltage rating of 550V. It is designed for applications requiring high reliability and long life, with a useful life of 8000 hours at 85°C. The capacitor features a ±20% capacitance tolerance and is RoHS compliant. It is equipped with snap-in terminals for easy mounting on PC boards. The capacitor is optimized for high ripple current capability and operates effectively at high frequencies. It also has a robust construction with an aluminum case and insulation options to enhance safety and performance. This component is suitable for use in frequency converters, solar inverters, uninterruptible power supplies, and medical appliances.

Datasheet Summary
Powered by GS/AI

The EPCOS B43541 series aluminum electrolytic capacitor has a capacitance of 390OºF and a voltage rating of 550V. It is designed for applications requiring high reliability and long life, with a useful life of 8000 hours at 85°C. The capacitor features a ±20% capacitance tolerance and is RoHS compliant. It is equipped with snap-in terminals for easy mounting on PC boards. The capacitor is optimized for high ripple current capability and operates effectively at high frequencies. It also has a robust construction with an aluminum case and insulation options to enhance safety and performance. This component is suitable for use in frequency converters, solar inverters, uninterruptible power supplies, and medical appliances.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43541A7397M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43541A7397M000
Aluminum Electrolytic Capacitors: Snap-in B43541A7397M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
390UF 550V Capacitor
58-B43541A7397M000
390UF 550V Capacitor 58-B43541A7397M000
CAP ALUM 390UF 20% 550V SNAP Product overview: B43541A7397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A7397M000 can be used for catalog matching and distributor lookup.

CAP ALUM 390UF 20% 550V SNAP Product overview: B43541A7397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A7397M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43541A7397M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43541A7397M000-ND
Aluminum Electrolytic Capacitors 495-B43541A7397M000-ND
390µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 5000 Hrs @ 85°C

390µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43541A7397M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43541A7397M000
Capacitors - Aluminum Electrolytic Capacitors B43541A7397M000
CAP ALUM 390UF 20% 550V SNAP

CAP ALUM 390UF 20% 550V SNAP

Supplier's Site
Cap, 390Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos
16AC3099
Cap, 390Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos 16AC3099
CAP, 390µF, 550V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:550V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 390µF, 550V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:550V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43541A7397M000 58-B43541A7397M000 495-B43541A7397M000-ND B43541A7397M000 16AC3099
Product Name Aluminum Electrolytic Capacitors: Snap-in 390UF 550V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 390Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF 390 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers