EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43541A7277M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43541A7277M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43541A7277M000
Aluminum Electrolytic Capacitors: Snap-in B43541A7277M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
270uF 550V 0.49 Ohm Capacitor
58-B43541A7277M000
270uF 550V 0.49 Ohm Capacitor 58-B43541A7277M000
Cap Aluminum Lytic 270uF 550V 20% (30 X 55mm) Snap-In 10mm 0.49 Ohm 2.1A 5000h 85°C Cardboard Product overview: B43541A7277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 550V, 0.49 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 550V, 0.49 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A7277M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 270uF 550V 20% (30 X 55mm) Snap-In 10mm 0.49 Ohm 2.1A 5000h 85°C Cardboard Product overview: B43541A7277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 550V, 0.49 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 550V, 0.49 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A7277M000 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Electrolytic Capacitors - B43541A7277M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43541A7277M000-ND
Aluminum Electrolytic Capacitors B43541A7277M000-ND
270µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 490mOhm @ 100Hz 2000 Hrs @ 85°C

270µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 490mOhm @ 100Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43541A7277M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43541A7277M000
Capacitors - Aluminum Electrolytic Capacitors B43541A7277M000
CAP ALUM 270UF 20% 550V SNAP

CAP ALUM 270UF 20% 550V SNAP

Supplier's Site
Cap, Alu Elec, 270Uf, 550V, Snap-In Rohs Compliant Epcos - 25AJ0614 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 270Uf, 550V, Snap-In Rohs Compliant Epcos
25AJ0614
Cap, Alu Elec, 270Uf, 550V, Snap-In Rohs Compliant Epcos 25AJ0614
CAP, ALU ELEC, 270UF, 550V, SNAP-IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 270UF, 550V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43541A7277M000 58-B43541A7277M000 B43541A7277M000-ND B43541A7277M000 25AJ0614
Product Name Aluminum Electrolytic Capacitors: Snap-in 270uF 550V 0.49 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 270Uf, 550V, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details