EPCOS AG 390UF 500V Capacitor B43541A6397M000

Description
CAP ALUM 390UF 20% 500V SNAP Product overview: B43541A6397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A6397M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 390UF 20% 500V SNAP Product overview: B43541A6397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A6397M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390UF 500V Capacitor
58-B43541A6397M000
390UF 500V Capacitor 58-B43541A6397M000
CAP ALUM 390UF 20% 500V SNAP Product overview: B43541A6397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A6397M000 can be used for catalog matching and distributor lookup.

CAP ALUM 390UF 20% 500V SNAP Product overview: B43541A6397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A6397M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43541A6397M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43541A6397M000
Capacitors - Aluminum Electrolytic Capacitors B43541A6397M000
CAP ALUM 390UF 20% 500V SNAP

CAP ALUM 390UF 20% 500V SNAP

Supplier's Site
Cap, 390Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos
16AC3094
Cap, 390Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos 16AC3094
CAP, 390µF, 500V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:500V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 390µF, 500V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:500V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43541A6397M000 B43541A6397M000 16AC3094
Product Name 390UF 500V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 390Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers