EPCOS AG Aluminum Electrolytic Capacitors B43540E2158M000

Description
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43540E2158M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43540E2158M000-ND
Aluminum Electrolytic Capacitors B43540E2158M000-ND
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 10000 Hrs @ 85°C

1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43540E2158M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43540E2158M000
Capacitors - Aluminum Electrolytic Capacitors B43540E2158M000
CAP ALUM 1500UF 20% 250V SNAP

CAP ALUM 1500UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43540E2158M000-ND B43540E2158M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713263 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details