CAP ALUM 390UF 20% 200V SNAP
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | B43540A2397M |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Applications | General Purpose; General Purpose |
| Capacitance Type | Fixed |
| Features | Polarized |