EPCOS AG Aluminum Electrolytic Capacitors B43540A2188M000

Description
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6318-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6318-ND
Aluminum Electrolytic Capacitors 495-6318-ND
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 10000 Hrs @ 85°C

1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43540A2188M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43540A2188M000
Capacitors - Aluminum Electrolytic Capacitors B43540A2188M000
CAP ALUM 1800UF 20% 200V SNAP

CAP ALUM 1800UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-6318-ND B43540A2188M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details