EPCOS AG Aluminum Electrolytic Capacitors B43511A5108M000

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 160mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 160mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6295-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6295-ND
Aluminum Electrolytic Capacitors 495-6295-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 160mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 160mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 199592488 - Radwell International
Willingboro, NJ, United States
Capacitor
199592488
Capacitor 199592488
ELECTROLYTIC CAPACITOR, CAPACITANCE: 1000UF, VOLTAGE: 450V DC, TOLERANCE: 20%, MAX OPERATING TEMP: 85°C, LIFETIME: 12000H, RIPPLE CURRENT: 5.8A, SNAP-IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY

ELECTROLYTIC CAPACITOR, CAPACITANCE: 1000UF, VOLTAGE: 450V DC, TOLERANCE: 20%, MAX OPERATING TEMP: 85°C, LIFETIME: 12000H, RIPPLE CURRENT: 5.8A, SNAP-IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number 495-6295-ND 199592488
Product Name Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers