EPCOS AG 1200UF 385V Capacitor B43510A3128M000

Description
CAP ALUM 1200UF 20% 385V SNAP Product overview: B43510A3128M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43510A3128M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1200UF 20% 385V SNAP Product overview: B43510A3128M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43510A3128M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200UF 385V Capacitor
58-B43510A3128M000
1200UF 385V Capacitor 58-B43510A3128M000
CAP ALUM 1200UF 20% 385V SNAP Product overview: B43510A3128M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43510A3128M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1200UF 20% 385V SNAP Product overview: B43510A3128M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43510A3128M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43510A3128M000 - 1011117-B43510A3128M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43510A3128M000
1011117-B43510A3128M000
Aluminum Capacitors - B43510A3128M000 1011117-B43510A3128M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1011117-B43510A3128M 000 Packaging: Bulk Voltage Rating: 385V Applications: General Purpose Height - Seated (Max): 3.228" (82.00mm) Mounting: Through Hole Capacitance: 1200μF Tolerance: ±20% Lead Spacing: 0.886" (22.50mm) Impedance: 75 mOhm Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar ESR: 60 mOhm @ 100Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In - 4 Lead Ripple Current - Low Frequency: 5.57A @ 100Hz Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1011117-B43510A3128M000
Packaging: Bulk
Voltage Rating: 385V
Applications: General Purpose
Height - Seated (Max): 3.228" (82.00mm)
Mounting: Through Hole
Capacitance: 1200μF
Tolerance: ±20%
Lead Spacing: 0.886" (22.50mm)
Impedance: 75 mOhm
Lifetime @ Temp.: 5000 Hrs @ 85°C
Polarization: Polar
ESR: 60 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In - 4 Lead
Ripple Current - Low Frequency: 5.57A @ 100Hz
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43510A3128M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43510A3128M000
Capacitors - Aluminum Electrolytic Capacitors B43510A3128M000
CAP ALUM 1200UF 20% 385V SNAP

CAP ALUM 1200UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43510A3128M000 1011117-B43510A3128M000 B43510A3128M000
Product Name 1200UF 385V Capacitor Aluminum Capacitors - B43510A3128M000 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1713210 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details