CAP ALUM 390UF 20% 250V SNAP Product overview: B43509E2397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509E2397M000 can be used for catalog matching and distributor lookup.
390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 3000 Hrs @ 105°C
CAPACITOR, ELECTROLYTIC, 390UF, 250V, 2 PIN SNAP-IN, LS 10MM, 105C, 20%, 22X35MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 390UF 20% 250V SNAP
CAP, 390µF, 250V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage Rating:250V; Product Range:B43509 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 250VDC 390uF 20% PVC STD 6.3mm Term
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43509E2397M000 | 495-B43509E2397M000-ND | 108768882 | B43509E2397M000 | 16AC3090 | B43509E2397M000 |
| Product Name | 390UF 250V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 390Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF |