EPCOS AG 150UF 450V Capacitor B43509B5157M000

Description
CAP ALUM 150UF 20% 450V SNAP Product overview: B43509B5157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509B5157M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 150UF 20% 450V SNAP Product overview: B43509B5157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509B5157M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150UF 450V Capacitor
58-B43509B5157M000
150UF 450V Capacitor 58-B43509B5157M000
CAP ALUM 150UF 20% 450V SNAP Product overview: B43509B5157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509B5157M000 can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 20% 450V SNAP Product overview: B43509B5157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43509B5157M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43509B5157M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43509B5157M000-ND
Aluminum Electrolytic Capacitors B43509B5157M000-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 3000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8067
Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8067
CAP, 150UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 150UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43509B5157M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43509B5157M000
Capacitors - Aluminum Electrolytic Capacitors B43509B5157M000
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43509B5157M000 B43509B5157M000-ND 92AH8067 B43509B5157M000
Product Name 150UF 450V Capacitor Aluminum Electrolytic Capacitors Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details