EPCOS AG Aluminum Electrolytic Capacitors B43509A5686M007

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43509A5686M007-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43509A5686M007-ND
Aluminum Electrolytic Capacitors 495-B43509A5686M007-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 3000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 68Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8058
Cap, 68Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8058
CAP, 68UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 68UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43509A5686M007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43509A5686M007
Capacitors - Aluminum Electrolytic Capacitors B43509A5686M007
CAP ALUM 68UF 20% 450V SNAP

CAP ALUM 68UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43509A5686M007-ND 92AH8058 B43509A5686M007
Product Name Aluminum Electrolytic Capacitors Cap, 68Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers